There are many factors lead to caking in granular form of N,P,K fertilizer. Therefore the prevention measures to caking phenomena should be the reversal of various contributing factors. I need your help to lessen my burden. My fertilizer packing temperature is around 50 degrees celcius whereas the ambient temperature is around 40 degrees celcius. I found that temperature (packing, ambient and bag) is a factor. Can you guys tell me why caking happens and what should I do to prevent it? Are granule shape, moisture content, moisture absorption, anticaking coating surface porosity and weight applied onto the granule bring an effect?