Presently we are proceeding through power generation expansion plan.addition of new equipment is leading to fault levels beyond acceptable levels.As generator step up transformer ,I desire to have 10MVA transformer 33/11KV with percentage impedance of 12% as part the effort to reduce the fault level on the existing 33KV bus bar which its limited in short circuit rating.Our existing 33KV transformers have 8% impedence.Is it possible to achieve the desired specifications.