I'm trying to sort out loadbank testing for 3-phase 16kW/20kVA genset. The genset runs 24 hours a day but only under load around 10 hours a day at no more than 30% load. Genset powers 3 x VFD to remote located pumps. Our Northern brothers connect their loadbank for up to 24 hours with around 15% load. I have previously been involved with running Cat gensets for standby power in offices and highrise building where we ran them up to 110% load for a short period. So...
should I follow the standby practive and slowly (over say 4 hours) ramp the genset up with up to 1 hour at 100 - 110% load, or follow the other path of low load for extended period? what are the pro's and con's?