We need to cut mild steel billets of 100 sq.mm to 130 sq.mm for which we consume fuel gas and oxygen.The consumption of oxygen is 4000 cubic metre. Is it suitable to go for oxygen generator rather than buying oxygen cylinders if yes what purity of oxygen will be suitable ? Is 93%- 95% purity enough for cutting the steel.
If plasma cutter is suitable for the above process will it require any fuel gas? Is it suitable for steel cutting of the above size. Is portable plasma cutter suitable for above use.
Good Answers: