ELECTRICAL INSULATION MATS IS:15652/2006
" IS: 15652:2006 has superseded the rubber with
IS: 5424( old Std.) as per Govt of India Gazette notification No:-
S.O.2086 dt. 17th July 2007.
Electrical Insulation Synthetic Mats
Poly Electrosafe Mat are highly recommended for total safety of workmen
from electrical shock when working in or around environment like
- High Voltage Panels,
- Sub-station,
- Power Transformer Rooms,
- LT & HT Labs,
- Near Busbars,
- Near Control Panels etc.
In fact, the list does not end here, this is the safety product offering high level of di-electrical strength upto 65000 Volts.
PROOF VOLTAGE
|
Class |
Thickness |
Proof Voltage KV |
|
A up to 3.3 KV |
2.0 MM |
10 |
|
B 3.3 KV to 11 KV |
2.5 MM |
33 |
|
C 11 KV to 33 KV |
3.0 MM |
66 |
TYPICAL FEATURES:-
- All Products Tested by Leading Research and Test House for Power in India.
- Confirming IS: 15652/2006 (Latest)
- High Die Electric Strength Up to 65 KV.
- Insulation Resistance Up to 1494000 Mega Ohm.
- Fire Retardant.
- Good Mechanical Properties to with Stand Load and
Movement of Breaker Trolleys and Associated Electrical Equipment
including heavy foot traffic.
- No Adverse Effect of Acids, Alkalis and Transformer Oil.
- Manufactured Without Any Metallic Derivatives
- Suitable For Both A.C & D.C Electrical Installations
- Easy To Install, Can Be Pasted.
- Water And Moisture Proof, Does Not Decay.
- High Tensile Strength and Elongation Properti
Contact:
Web: www.santoshrubber.com
Mail: s_rubber123@yahoo.com
__________________
Tata Rubber Corporation, G.T Road, Ghaziabad. PH: 9810110578, 9891417740, 0120-2833692