Dear freinds,
hello!
I am a testing engineer and i want some help from you regarding the leakage current test on the 12kV on 200kV high voltage test set.
I am doing this test on 30mm FRP rod specimen under the two brass electrodes (size, Outer dia-60mm, Inner dia-50mm, Thickness-25mm), i need the value of leakage current less than 1mA , but i am getting 1.6mA at 12 kV, please help me in this regards.
thanks
Rahul sharma
New delhi, India
CR4 Admin - phone number removed
From the Site FAQ:
Do not post phone numbers or email addresses. The CR4 Admin will delete
all phone numbers posted in threads or comments, and we strongly urge
you not to put up email addresses.
"Almost" Good Answers: