I forgot my password.
Don't have an account?
a ball value dn=25 pn=60 whats pipe size and whats means of PN ,DN
dn= nominal diameter (mm)
pn = pressure number
But they are not exact - dn25 does not mean the diameter is exactly 25 (it is actually OD=33.4) the thickness will depend on the PN
The thickness does not fully depend on the PN, it will match the pipe wall thickness.