Previous in Forum: online construction magazine   Next in Forum: Infrared LED Sign
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

hight pressure mini pump

03/11/2007 3:20 AM

Dears

We are locking for small pump with the following specifications:

- Minimum dimension feasible (small pump)

- Capacity: 0.8 L/min.

- Pressure inlet : 2 bar .

- Pressure outlet : acceptable between 400 & 1000 psi.

- working time : 12 hour / day continually or with timer.

- Liquid: water maxi 35 C.

- Single phase 220 v – 50 Hz.

Application: mist for outdoor - Work with 8 nozzles 0.2 mm (8 * 90 cc = 720 cc/min).

Thank you for your fast cooperation

Best Regard

Eng. Essam Kamel

Executive Manager

FRANCE COOL CO.

6 Dr. Zaky Hassan St.

Nasr City - Cairo - EGYPT

Code postal 11371

Fax: : ++ (20) 2 4055013

Mob: ++ (20) 12 3606724

francecool@link.net

francecool_e.g@yahoo.Com

www.francecool-eg.com

Reply

Previous in Forum: online construction magazine   Next in Forum: Infrared LED Sign

Advertisement