SAE J1708 / J1587 simulators
SAE J1708 / J1587 simulator (Engine Basic Editions)
SAE J1708/J1587 simulator (Value Package Editions and Engine Basic Editions)
SIMJ1708-002: Au SAE J1708 / J1587 Simulator Engine Basic (Non-plus) Edition
SIMJ1708-006: Au SAE J1708 / J1587 Simulator Engine Basic Plus Edition
The Au J1708 simulator Engine Basic editions generate 18 most frequently
used engine parameters in SAE J1708 / J1587 format. PC remote terminal
software is included for the Plus edition.


Optional PC remote terminal software:

Typical J1708 network topology:

Au SAE J1708 / J1587 Simulator engine basic editions are capable of
simulating 18 most frequently used J1708 / J1587 engine parameters.
As the non-pus editions, the plus editions can still work independently
(without a PC). The optional remote terminal software can be used to
control and display simulated J1708/J1587 data.
Au J1708 Simulator Engine Basic Plus Ed. = Engine Basic non-plus Ed. + Remote Terminal on PC
These device are very easy to use. No decent knowledge or experience of
J1708/J1587 is required to operate them. Simply connect the devices to a
J1708 network, power up, you are good to go.
Au SAE J1708 / J1587 Simulator Engine Basic Editions are designed to
simulate all 6 parameters supported by value package edition plus 12
more Basic Engine parameters on a J1708 / J1587 network (18 parameters
altogether):
Message ID: 128 (Engine #1)
Supported PID list:
1. Request Parameter (PID: 0)
2. Second Fuel Level (Right Side) (PID: 38 )
3. Parking Brake Switch Status (PID: 70)
4. Road Speed (MPH) (PID: 84)
5. Power Takeoff Status (PID: 89)
6. Percent Accelerator Pedal Position (PID: 91)
7. Percent Engine Load (PID: 92)
8. Fuel Level (PID: 96)
9. Engine Oil Pressure (PID: 100)
10. Boost Pressure (PID: 102)
11. Engine Intake Manifold 1 Temperature (PID: 105)
12. Engine Coolant Temperature (PID: 110)
13. Battery Potential (Voltage), Switched *(PID: 158 )
14. Fuel Rate (Instantaneous) (PID: 183)
15. Instantaneous Fuel Economy (PID: 184)
16. Engine Speed (PID: 190)
17. Engine Hour *(PID: 247)
18. Trip Distance (PID: 244)
19. Total Vehicle Distance (PID: 245)
Note: * On Request per SAE J1587 definition
Major Hardware Features:
• Power supply: +9V~+14.2V DC, +12V nominal, 250mA max
• SAE J1708/J1587 Baud rate: 9600 bits/second
• Bit Access Time: per SAE J1708 Section 3.1 and Section 5.2.2.2
• Minimum Idle Time: 10 bit times
• Bus Termination shall not be used per SAE J1708 Section 4.4.
• Ground: all assemblies using the link must have Common Ground References
• Wire: a minimum 18 AWG twisted-pair wire, with a minimum of one twist/inch (360 ˚/2.54 mm) is required
• Maximum network length: 131 feet (40 meter)
• Minimum capacity: 20 standard nodes
• Inter-character bit time ≤ 2 bit time
• Enclosure color: Black or PC white • Compact size: 4-1/8" L X 1-3/4"W X 7/8"H (10.5 X 4.2 X 2 cm)
• Operating temperature: -4 ˚F to 185 ˚F (-20 ˚C to 85 ˚C)
• 1 buzzer
• 9 LED indicators: Power, Range, Warning*, ▼0%, 20%, 40%, 60%, 80%,▲100%
• 3 push buttons: Simulated J1708 signals can be adjusted by push
buttons: Menu, Down, Up • 1 DB9 Male "BUS" Interface: for power supply
and J1708 network connection
• 1 RS232 interface: for in-field firmware update, license management and remote control (Plus edition only).
• TVS (Transient Voltage Suppressor) protection on J1708 bus (Note: * Warning LED is not used in Value package editions)
(Note: * Warning LED is not used in Value Package and Engine Basic editions)
Major Operating Features:
• Smart features: Recall last operating mode at power-on, capable of generating dynamic data, etc.
• Ease of use: Easy-to-operate design with production line operator and
sales person in mind. No software setup experience or J1708 protocol
configuration skill is required. After a network is physically
connected, it will dynamically generate J1708 data when it enters
dynamic mode.
• Static mode and dynamic mode:
* Static mode output static J1708 signals. In this mode, signal can be changed manually
* Dynamic mode automatically changes the output value of J1708 signals
* Two modes can be switched easily
• "Remote Terminal" software ("Plus" edition only): Display simulated J1708 signals on a computer screen.
• All push button control functions are available on PC "Remote Terminal" software ("Plus" editions only)
• Easy in-field license upgrade feature
• In-field firmware update capability
• Annual support and minor upgrade services are available (SVS-SIM-J1708 )
• Custom design is available upon request