Dear All,
i am working in glass industry and have many centrifugal fans , now i need some technical assistance - how to measure the flowrate and capacity measurement with limited resources.
One of our fan with said specification is S.P 1016mmH20 and Volume is 51000m³/hr.
Motor power : 185kw@ 1450RPM , loading at 265Ampere (415V 3Ph.50Hz)
Ducting size rectangular : 1000mm x 1000mm with distance 40m to production machine inlet 10 unit x 280mm² + 2 unit 150mm² outlets.
Please advise me, what is the outlet air pressure and volume for 280mm² and 150mm² ?
Thank you very much.
"Almost" Good Answers: