I forgot my password.
Don't have an account?
Dear Members,
Could any one lists ASME material for low alloy,intermediate alloy and high alloy.
It SA 240 304L and SA 240 316L is low alloy?.
Kindly, advice.
Thank you.
this could help you.
Materials for Pipes
•Material Specifications of Carbon Steel Pipes are :
–IS 1239 ( MS Tubes and other wrought steel fittings)
–IS 3589 ( Seamless or electrically welded steel pipes for Water, Gas etc. )
–SA 106 ( Seamless CS Pipe for High Temperature Service)
–API 5L ( Specification for Line Pipe)
–SA 672 ( Electric fusion welded steel pipe for High Pressure service at moderate temperatures )
•Material Specifications of Alloy Steel Pipes are :
– SA 333 ( Seamless & Welded Pipe for Low Temp)
– SA 335 (Seamless Ferritic AS Pipe for High Temp service)
–SA 691 ( Carbon & Alloy steel Pipe , electric fusion welded for High pressure service at high temperatures )
•Material Specifications of Stainless Steel Pipes are :
– SA312 ( Seamless & Welded Austenetic Steel)
– SA 358 ( Electric fusion welded Austenitic chromium Nickel AS Pipe for High Temperature service )
Materials for Flanges
•Material Specifications Flanges are :
– SA 105 ( Carbon steel forgings for Piping Applications)
– SA 182 ( Forged or Rolled Alloy steel Pipe Flanges, Forged fittings and , valves & parts for High temperature service )
Materials for Fittings
•Material Specifications Fittings are :
– SA 105 , SA 182 , SA 106, SA312 , SA335, IS 1239
–SA 234 ( Piping Fittings of wrought CS & AS for moderate & High temperature service)
–SA 403 ( Wrought Austenitic strainer steel Piping fittings)
•Material Specifications Valves are :
– SA 105 / SA 182
–SA 216 ( Steel Castings , Carbon ,suitable for fusion welding for High Temperature service)
–SA217 ( Steel Castings, Martenstic stainless & alloy , for pressure containing parts for High temperature service )