My work place is using ABB REF 542 plug protection relay for high
voltage motor feeders protection, I wish to use the magnetic key to
change the thermal over load (temperature) from 130 Deg C to 145 deg C, because
the motor full load operating temperature is between 110 to 120
Deg C and any increases of process load or heavy rain fall cause the
motor trip .
Can someone please advice on step to step change the protection setting?