Previous in Forum: Arc Flash Hazard Analysis Video Tutorials   Next in Forum: Lined Butterfly Valve
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Sell Fiber Coupling Laser System

11/24/2010 10:08 PM

Specification

Available WavelengthsAll CNI existing laser
Fiber Core Diameter (

µm)

100, 200, 400, ..., on request
Fiber ConnectorSMA905/FC
Output Power0-100%, adjustable by knob
Operating ModeCW, TTL or Analog on request
LED DisplayDiode current
LD Temperature Control Range ( ℃)15~30, for diode laser only
Expected Lifetime (hours)10000
Input Power90-264VAC, 50 to 60 Hz
Operating Temperature ( ℃)10~40
Cooling Wayby air
Warranty time1 year
Reply

Previous in Forum: Arc Flash Hazard Analysis Video Tutorials   Next in Forum: Lined Butterfly Valve

Advertisement