Previous in Forum: Agromis Agricultural Machinery Comp.   Next in Forum: Cost-effective 445nm diode laser
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

Is there anyone who needs low cost 445nm laser?

12/19/2010 8:33 PM

CNI provides cost-effective and high quality 445nm laser.

Model MDL-F-447(H) MDL-F-447(V) MDL-F-447(H+V)

Wavelength (nm) 447±5

Output power (mW) >1000, 1100, 1200, …,2000

Transverse mode Near TEM00

Operating mode CW

Power stability (rms, over 4 hours) <1%, <3%, <5%

Warm-up time (minutes) <5

Beam divergence, full angle (mrad) <2.8×0.5 <2.8×0.5 <3.0×0.5

Dimensions of beam at the aperture (mm) ~4×4(H) ~4×4(V) ~2×4(H+V)

Beam height from base plate (mm) 45

Pointing stability after warm-up (mrad) <0.05

Polarization direction Horizontal Vertical Horizontal+Vertical

Operating temperature (℃) 10~35

Power supply (90-264VAC) PSU-H-OEM-S

TTL modulation/ Analog modulation Optional, 2kHz or higher (others on request, up to 30kHz)

Expected lifetime (hours) 10000

Warranty period 1 year

If anyone feel interest in it, please feel free to contact me.

Best Regards,

Ayuki

Changchun New industries Optoelectronics Tech.Co.,Ltd.
No.668 Chuangxin Road, High-tech Zone,Changchun 130012, China
Tel:+86-431 87033597, Fax: +86-431 87020258
Website: http://www.cnilaser.com

Reply

Previous in Forum: Agromis Agricultural Machinery Comp.   Next in Forum: Cost-effective 445nm diode laser

Advertisement