I have designed a 12 foot high retaining wall for the middle basement wall for a house to be built on a hill, allowing the side opposite to be merely stick-built.
Since it would be difficult or impossible to calculate the beneficial opposing force at the top of the wall due to the floor diaphragm, I designed a substantial reinforced wall, with a thickness at the top of 8", to match the original structure design, and a 1/2"/ft batter down to the heel.
The retaining wall design procedure I have is for monolithic poured walls. An architect I am working with would like to use 8" CMU's (Concrete Masonry Units), because "that's what they've always used around here".
I don't suppose there is an easy way to create a comparable CMU design, without Retaining Wall Software. How do you pro's do it?
Good Answers: