Is it possible to increase the range of the wobbulator/TK3, say the maximum range achieved on the Tk3 is 10000 rpm by going to the extreme ends. Can I now futher increase the range of the TK3 to 30000 rpm. If so how can I increase the range from the field itself and not from the system.