Guys,
I've case, A system contain a DG to energize mobile container crane (CC) at port. Below the system diagram. all system running at 460 VAC/60 HZ, new DG and used CC, When crane pick-up/hoist up a container voltage drop from 460 to 390 VAC, cos phi 0.031 (bad isn't ?), when hoist down same voltage drop and bad cos phi plus reverse power -514 kW but on CC there's loadbank to discharge. In istallation we dont install grounding, just neutral solid with body DG and connect with body unit. My problem is DG volt regulator are often damaged..
NB. I've not check on customer motor winding condition (brush,IR test etc)
Need your advise,
Thanks a lot !!