Previous in Forum: Centrifugal Pump   Next in Forum: How Pipe Natural Gas is Cheaper than LPG
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Jan 2009
Posts: 9

U.S. Equivalent for Klubersynth G 34-130

03/24/2011 5:13 AM

We have a point-to-point router that needs this lubricant. it is most difficult to find locally. we want to buy american. does anyone know what the United States version of this lube is?

Klübersynth G 34-130

Special grease for small gears

The data in this product information is based on our general experience and knowledge at the time of printing and is intended to give information of possible applications to a

reader with technical experience. It constitutes neither an assurance of product properties nor does it release the user from the obligation of performing preliminary tests with the

selected product. We recommend contacting our Technical Consulting Staff to discuss your specific application. If required and possible we will be pleased to provide a sample

for testing. Klüber products are continually improved. Therefore, Klüber Lubrication reserves the right to change all the technical data in this product information at any time

without notice.

Klüber Lubrication, a member of the Freudenberg group

Publisher and Copyright: Reprints, total or in part, are permitted if source Klüber Lubrication München KG

Klüber Lubrication München KG is indicated and voucher copy is forwarded. Geisenhausenerstraße 7, 81379 München, Deutschland

�� +49 89 7876-0, Telefax +49 89 7876-333, www.klueber.com

Product information 5.177 en

Edition 04.09, replaces edition 05.08

Article number: 020501 MA-SP/SP

Description

Klübersynth G 34-130 is a

lubricating grease based on

synthetic hydrocarbon oil, mineral

oil, special Ca soap and polyurea. It

has a wide service temperature

range, good antiwear properties and

high resistance to ageing.

Klübersynth G 34-130 provides

excellent protection against

tribocorrosion resistance to water

and good adhesion.

Application

For gears, bearings, joints and

slideways, for example in machines

for craftsmen and do-it-yourselfers.

Generally suitable for small and

miniature gears with steel/steel,

steel/plastic and plastic/plastic

friction components.

Klübersynth G 34-130 is particularly

suitable for slideways with

aluminium sliding components and

for the lubrication of trapezoidal or

ball-type threaded spindles.

Application notes

Immersion lubrication of gears up to

a peripheral speed of approx. 5 m/s

and for tooth flank greasing up to

approx. 4 m/s.

The product is applied by brush,

spatula or automatic metering

devices*.

* The product can normally be applied by means of

centralised lubricating systems. Please note, however, that

due to different system configurations and application

conditions the pumpability of the product has to be

confirmed for each individual application. We will be pleased

to provide assistance in this matter.

Service temperature range

We recommend a general service

temperature range between approx.

- 30 and 130 °C.

Immersion lubrication is possible

starting from approx. - 20 °C, and

the applied lubricant film (e.g. on

tooth flanks) is functional to approx.

- 40 °C.

Indicated service temperatures are

guide values depending on the

lubricant's structure, the intended

use and the application technology.

Minimum shelf life

The minimum shelf life is approx. 24

months if the product is stored in its

unopened original container in a dry

place.

Pack size

1 kg can

25 kg bucket

Material safety data sheets can be

downloaded or requested via our

website www.klueber.com. You may

also obtain them through your

contact person at Klüber.

Product data:

Colour beige-light brown

Texture homogeneous,

short-fibred

Density, at 20 °C, [g/cm3], approx. 0.87

Drop point, DIN ISO 2176, [°C] > 180

Consistency grade, DIN 51 818, NLGI 0

Worked penetration, DIN ISO 2137

(ASTM D 217); [0.1 mm] 355 - 385

Base oil viscosity, DIN 51 562,

at 40 °C, [mm2/s], approx.

at 100 °C, [mm2/s], approx.

150

16

Apparent dynamic viscosity,

Klüber viscosity grade** EL/L

** Klüber viscosity grades: EL = extra light lubricating grease; L = light lubricating grease; M = medium lubricating grease;

S = heavy lubricating grease; ES = extra heavy lubricating grease

Klübersynth G 34-130

• Special grease for small

gears

• Suitable for aluminium

components

• Wide service temperature

range

• Good protection against wear

• Excellent protection against

tribocorrosion

• Easily applicable through

automatic metering devices*

your help would be most appreciated

alex.

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.

Good Answers:

These comments received enough positive votes to make them "good answers".
2
Guru
Hobbies - Fishing - Old Salt Hobbies - CNC - New Member United States - US - Statue of Liberty - New Member

Join Date: Mar 2007
Location: Rosedale, Maryland USA
Posts: 5197
Good Answers: 266
#1

Re: U.S. equivalent for Klubersynth G 34-130

03/24/2011 7:35 AM

Google Cross references for the grease. Below is a cross reference from FINA. It list a comparable replacement.

http://www.performanceoilstore.com/information_files/totalindcrossref.pdf

__________________
Life is not a journey to the grave with the intention of arriving in a pretty, pristine body but rather to come sliding in sideways, all used up and exclaiming, "Wow, what a ride!"
Register to Reply Good Answer (Score 2)
Register to Reply

Good Answers:

These comments received enough positive votes to make them "good answers".

Previous in Forum: Centrifugal Pump   Next in Forum: How Pipe Natural Gas is Cheaper than LPG

Advertisement