Dear all,
Kindly share your advice/suggestion/recommendation for cutting and beveling of different elbows in 30, 45, 60 and 90 degrees. Elbow sizes are quite big ranging from dia 8" to 30" with elbow radius in 1D and 1.5D. Max thickness is up to 60mm.
In practical, we are doing in manual and it takes long time to finish it. I have thought if the auto cold cut and bevel machine is replaced, the workers will less tired and more safety and the productivity will be more.
Pls kindly advise me if you have experienced on such type of machine.
[I have searched in the net that type of machine for quite some time and I could find only ready made elbow fittings. :( ]
Thanks and best regards,
Kotuu2