Dear All,
Since I am a Welding Engineer, forgive me if I am not clear enough-
Flanges are A694 Gr.65, ranging from 8'' to 32 with different pressure classes (300,900 and 1500)", piping engineer asked vendor to provide Flange calculation only for 30" and 32" class 1500 flanges.
As I know ASME B16.5 max. upto 24'', ASME B16.47 above 24''..... Also A694 is unlisted material in both mentioned codes, should not Vendor provide flange calculation for all flanges irrespective of class and size.
Please give me a lecture or literature to understand the whole process, when to ask for flange calculation. As always expecting reply from Mr. Abdel and other Gurus...
Regards
Manpreet Singh