Previous in Forum: Vibration Sensor Helps Diffusion Furnace Team Increase Wafer Yield   Next in Forum: Channel Letter Lighting...
Close
Close
Close
3 comments
Rate Comments: Nested
Member

Join Date: Mar 2009
Location: India
Posts: 6

Building Wire / Housewiring Cables

07/07/2011 2:24 PM

House Wiring/ Electrical Building Wire

One name in house wires which inspires confidence in consultants, architects and builders today is Relemac Technologies Pvt. Ltd. One of the most sought-after brands of house wires,Electric Wires and Cables Relemac Technologies Pvt. Ltd. has built up a reputation for commercial foresight and solid integrity. Relemac Technologies house wires carry a guarantee that far exceeds the ISI Certification they possess. Tested at every stage and supervised by experienced engineers, Relemac Technologies house wire are making a name for themselves in both Indian and world markets.

Conductor

Flexible copper conductors are made from high conductivity Copper rods of 8 mm diameter by using 99.97% pure, electrolytic grade, bright-annealed bare copper with more than 100% conductivity.Copper guarantees higher percentage of electrical energy saving which eventually helps in reducing the electricity bills. The rod is drawn to required sizes of fine wires for the construction of conductors of different areas of cross section. Annealed plain copper conductors used in the flexible cables and cords conform to the requirements of table 3 class 5 of IS:8130-1984. The construction of conductor is also made according to customer specification.

Insulation

Relemac Technologies House wires are mainly available readily in PVC insulations & also manufactured in various other insulations like, FR PVC / FRLS PVC / HR PVC / ZERO HALOGEN & TEFLON (PTFE) With HR PVC.

PVC Insulation

'Type A' PVC Compound suitable for a maximum continuous conductor operating temperature of 70°C, as referred in IS:694-1990, is insulated over conductor by extrusion process with required thickness of insulation and conforms to all the requirements of IS: 5831-1984.

FR Insulation

FR PVC insulation has better fire retardant properties than normal PVC.This FR PVC compound has a high oxygen and temperature index. The wires are wadded with a flame retardant (FR) PVC compound, which helps to control the spread of fire even at very high temperature. It also protects against electrical shock and short circuit.

FRLS Insulation

Whenever fire breaks-out in any building/Complex, the burning of wire emanates, the toxic, black smoke, which causes injury and subsequently becomes fatal to the human life. FRLS PVC insulation provides better fire retardant properties then normal PVC & also emits Low Smoke, in case of fire.

HR PVC Insulation

HR PVC Insulation ensures insulation stability at conductor temperature of 85C & 105C, in case of HR85 & HR 105PVC insulation respectively.

ZERO HALOGEN Insulation

ZERO HALOGEN Insulation provides better flame retardant properties then HR & FRLS. Zero Halogen required >300 Deg'C temperature to catch fire (with 1% Oxygen).

TEFLON (PTFE) With HR PVC Insulation

TEFLON (PTFE) with HR105 PVC are designed for high cost and Sensitive installations where fire from electrical short circuits may cause damage to human life & property. PTFE can withstand,operating temperature from -650C to +2600C.

Comparative Properties of RELEMAC Wires

Feature

Normal PVC Wire

Heat Resistance
HR-PVC

Fire Retaradant
FR-PVC

Fire Retardant
Low Smoke FRLS

Zero Halogen
Low Smoke

Insulation Material

PVC PVC Spl. PVC Spl. PVC Spl. Polymer

Insulation Property

Normal Good Good Good Very Good

Temperature Rating

70 Deg' C 85 Deg' C 70 Deg' C 70 Deg' C 85 Deg' C

Thermal Stability

Normal Very Good Good Good Very Good

Flame Retardancy

Good Good Very Good Very Good Excellent

Safety During Burning

Average Average Good Good Excellent

Requirement of Oxygen to catch fire (% in air)

>21 >21 >30 >30 >35

Temperature Required
to Catch Fire (with 21% oxygen)

Room Temp. Room Temp. >250 Deg' C >250 Deg' C > 300 Deg' C

Visibility during Cable Burning (%)

<20 <20 <35 >40 >80

Release of Halogen Gas during burning (% by weight)

<20 <20 <20 <20 Zero

Abrasion Resistance During Installation

Good Good Good Good Good

Single Core Unsheathed Flexible Cables in voltage grade 1100 Volts

Nominal cross
sectional area
of
Conductor

Sq.mm
Number/Nom.
Dia. of wire




mm
Nominal Thickness
of
Insulation


mm
Overall
Diameter
(Approx.)



mm
Current carrying capacity #
2 cables, single phase
Max. resistance
of Conductor
per
Km @ 20 C


Ohms.
In conduit/
Trunking


Amps.
Unenclosed-clipped
directly to a surface or on cable tray

Amps.
1.0 14/0.3* 0.7 2.8 11 12 18.10
1.5 22/0.3* 0.7 3.2 13 16 12.10
2.5 36/0.3* 0.8 3.8 18 22 7.41
4.0 56/0.3** 0.8 4.5 24 29 4.95
Standard Colours: Black, Red, Blue, Yellow, Green. (for earthing) Supplied in 90 metre lengths in attractive cartons. Confirm to IS-694 - 1990. * As per conductor class 2 of IS : 8130/1984 ** As per conductor class 5 of IS : 8130/1984 #As per IS 3961 (part V)-1968
6 84/0.3 0.8 5.4 31 37 3.30
10 140/0.3 1.0 6.8 42 51 1.91
16 101/0.45 1.0 8.0 57 68 1.21
25 158/0.45 1.2 10.0 71 86 0.780
35 220/0.45 1.2 11.1 91 110 0.554
50 315/0.45 1.4 13.2 120 140 0.386
House Wiring Suppliers in 90 meters lengths in Polythene & Cloth Packing
Standard Colours: Red, Yellow, Blue & Black
Confirm to IS:694/1990.
* Sample card available on request. (1 to 4 Sq mm.)

Single Core Unsheathed Flexible Cables in voltage grade 1100 Volts

2.0 28/0.3 0.8 3.40 17 20 9.40
4.5 65/0.3 0.9 4.85 28 33 4.08

Single Core Unsheathed Annealed copper conductor as per BSS-2004/1961
voltage grade 1100 Volts

No.of strand & Size
of wire in inch
Size in
SWG
Nominal area of
Conductor in Sq.mm
Thickness of Insulation
in mm
Nominal overall Dia
in mm
Current rating
Amps
1/0.044* 1/18 1.0 1.05 3.30 5
1/0.046* 1/17 1.1 1.05 3.70 7
3/0.029* 3/22 1.3 1.05 3.50 10
3/0.036 3/20 2.0 1.20 4.85 16
3/0.036* 3/20 2.0 1.05 3.90 15
7/0.029* 7/22 3.0 1.15 4.80 20
7/0.036 7/20 4.5 1.30 6.10 29
7/0.036* 7/20 4.5 1.15 5.20 28
7/0.044 7/18 7.0 1.30 6.50 36
7/0.064 7/16 15.0 1.30 8.70 53
19/0.044 19/18 19.0 1.30 10.40 62
19/0.064 19/16 40.0 1.30 12.70 97
19/0.083 19/14 65.0 1.40 16.50 140
37/0.064 37/16 75.0 1.55 17.30 158
37/0.083 37/14 130.0 1.70 22.50 218
Supplied in 90 meters lengths in Polythene, Carton & Cloth Packing.
Standard Colours : White, Red, Yellow, Blue, Black & Green.

Relemac =Manufacturer & Exporters of Electrical Panel Wires,Copper Single core Flexible Cable, Multicore Flexible Cables,Building Wire,Industrial Cable Power House Wiring Cables,Panel Wire,Domestic Wires etc from Delhi India.

Source : http://www.relemaccables.com/Housewiring.html

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru

Join Date: Oct 2008
Posts: 42357
Good Answers: 1695
#1

Re: Building Wire / Housewiring Cables

07/07/2011 2:36 PM

What a crock!!!! You MUST be in marketing.

Please let me buy all the wire you can produce with the following attribute.

"Flexible copper conductors are made from high conductivity Copper rods of 8 mm diameter by using 99.97% pure, electrolytic grade, bright-annealed bare copper with more than 100% conductivity."

Maybe we can trade. I've got a bunch of unused pipe. Some has the hole on the outside and some has holes that are too short for the length of pipe. You pay shipping both ways.

Register to Reply
Guru
United States - Member - New Member

Join Date: Jun 2008
Location: Alabama
Posts: 1604
Good Answers: 63
#2

Re: Building Wire / Housewiring Cables

07/08/2011 12:58 PM

It is easier to just go to Home Depot that to read all that BS.

Register to Reply
Guru
United Kingdom - Member - New Member

Join Date: Aug 2010
Location: Resting under the Major Oak
Posts: 4347
Good Answers: 181
#3

Re: Building Wire / Housewiring Cables

07/10/2011 5:02 AM

"Flexible copper conductors are made from high conductivity Copper rods of 8 mm diameter by using 99.97% pure, electrolytic grade, bright-annealed bare copper with more than 100% conductivity".

Positive conductivity? Wow that's something I've got to see.

Temperature Required
to Catch Fire (with 21% oxygen)

Room Temp. Room Temp.

So the cables just catch fire at any time.

What a load of codswallop!

__________________
The reports of my death are greatly exaggerated.
Register to Reply
Register to Reply 3 comments
Copy to Clipboard

Users who posted comments:

lyn (1); TonyS (1); wareagle (1)

Previous in Forum: Vibration Sensor Helps Diffusion Furnace Team Increase Wafer Yield   Next in Forum: Channel Letter Lighting...

Advertisement