Previous in Forum: Rust Stains on Cement Driveways   Next in Forum: HYSYS Simulation Topics
Close
Close
Close
Rate Comments: Nested
Associate

Join Date: Jun 2007
Location: INDIA
Posts: 38

Refinery Flare Stack Seal Type Selection Criteria

09/22/2011 12:07 PM

Dear Members,

With reference to Refinery flare stack seals,

We use Either Molecular seal or velocity seal just below flare tip or above flare stack , with a purpose to ensure that air should not enter inside the flare system and to create the positive pressure inside the system.

The question is: Which seal is preffered to control the amount of air ingress inside flare stack? Velocity Seal or Molecular Seal? What is the selection criteria

For eg: Consider the case of a flare package wherein, HP flare header/stack size is 24" and Acid Flare header/stack size is 16". Pls clarify which seal to be used for both HP flare case and LP Flare Case?

The purge gas used in this case is fuel gas.

__________________
EIL
Register to Reply

Previous in Forum: Rust Stains on Cement Driveways   Next in Forum: HYSYS Simulation Topics

Advertisement