The design of a product is absolutely vital when it comes to the mechanical field. There are various industrial design services providing firms which specialize in converting hand drawn sketches, fully detailed mechanical drawing or a concept into accurate and precise 2D drawings. When it comes to the construction field, the design services are used in the design of lighting system, power system, power distribution system and design of fire protection system. Even the design of the electrical transformer based on which the drafting of electrical systems is done within a building will be designed by such firms. All aspects of the transformer design are considered very carefully so as to ensure smooth functioning of the system and to make changes in the future of necessary.
Apart from construction, the other services provided by industrial design services firms are; mechanical engineering design, electrical design, plumbing design and residential plumbing design.
When it comes to constructing homes, the various design services offered are as follows; sizing and designing the plumbing pipe, LPG pipe sizing and design, water supply sizing and layout, drain waste vent isometrics, storm drain sizing and design etc. When compared to offshore design providing firms, the Indian firms are far better when comparing them in terms of cost, quality of work and the speed with which the project is completed. High quality design outputs with great accuracy are the greatest plus points of outsourcing your design task to an industrial design services firm.