Previous in Forum: Intrinsically Safe LVDT Linear Position Sensors Operate in Hazardous Operations   Next in Forum: Windows manufacturing machines
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Nov 2011
Posts: 1

New Lift-out Barrier Rail System

11/03/2011 1:30 PM

Panel Built is manufacturing a new type of barrier rail. There are a number of benefits to the new system, including easier installation and improved aesthetics.Panel Built barrier rail features a complete integral sleeve with sections that slide in and out. This offers much more flexibility with the same structural integrity. Like all of their metal products, the barrier rail is powder-coated for aesthetics and durability.The new design also provides for quicker production times since there are fewer holes to be drilled in the safety rail. The system still mounts to the floor using wedge anchors, but instead of sections of the guard rail being bolted together, they are simply and easily welded in place. Expanded production at Panel Built means that all components for this system are manufactured in house. Overall, the new barrier rail system should mean greater production efficiency and improved installation time; which in turn, will bring faster lead times and lower cost to Panel Built's customers.

For more information visit www.panelbuilt.com.

Register to Reply

Previous in Forum: Intrinsically Safe LVDT Linear Position Sensors Operate in Hazardous Operations   Next in Forum: Windows manufacturing machines

Advertisement