Previous in Forum: cnc milling machine level of China   Next in Forum: What is a standard?
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Nov 2011
Posts: 2

A Brief Introduction to the Rotary Drum Dryer

11/21/2011 8:56 PM

We manufacture and offer superior quality rotary drum dryers which are based on latest technology. The rotary drum dryer of our company, also called rotary dryer. It is a drying system in which water / solvent removed from a solution / suspension by the heating source. It is widely used in building material, metallurgy, chemical engineering, and cement industries for the drying of slag lime stone, powdered coal, slag and clay. This dryer consists of rotary body, throwing flitch, transmission device, supporting device and sealing ring.
Working principle of operation:
Materials are sent to hopper of rotary dryer by belt conveyor or bucket elevator. The barrel is installed with slope to horizontal line. Materials enter the barrel from the higher side, and hot air enters the barrel from the lower side, materials and hot air mix together. Materials go to the lower side by gravity when the barrel rotates. Lifters on the inner side of barrel lift materials up and down to make materials and hot air mix completely. So drying efficiency is improved.
Benefits:
• High specific throughput designed for microchips ;
• Excellent recirculation for low oxygen content, low specific energy consumption, and minimal emissions ;
• Simple operation: adjustable revolving speed and high degree of automation.
Features:
• Lower energy consumption;
• Good and stable drying function;
• Alternative fuel material;
• Simple operation and easy maintenance.

Register to Reply

Previous in Forum: cnc milling machine level of China   Next in Forum: What is a standard?

Advertisement