Cloud computing is a
technology that uses the Internet servers and the remote center to manage data
and applications. Cloud computing allows consumers and businesses to use the
applications without having to install and access their personal files on any
computer with Internet access. This technology is used to calculate much more
inefficient storage, main memory, processing and bandwidth.
A simple example of
cloud computing is an e-mail such as Yahoo, Gmail or Hotmail, etc. You do not
need software or servers to use them. All consumers would be only an internet
connection and you can start sending e-mail.
FInal year projects
in Cloud Computing at CEGONSOFT IEEE 2010-2011:
i)Cloud computing IEEE 2010-2011
ii) Advanced Cloud computing IEEE 2010-2011
iii)Innovative cloud
computing projects in chennai
http://profile.cegonsoft.com