I am designing multiple media storage tanks from powdered media and WFI at a concentration of 21.43 g/L therefore the storage tank needs to contain some sort of mixing apparatus. I have estimated the dimensions of the storage tanks, but need help determining the type of impeller, speed of the impeller, and power generated by the impeller in order to do so. I am using a computer program to help simulate my process and these values are necessary for it to work. I am not looking for an exact value, just a correlation or suggestion to go off of. My storage tank sizes are 50, 450, 1500, 18000 and 40000 L working volumes.