Can someone please help with some calculations.
I have a hydraulic motor with 681nm of torque at 3550 rpm in high torque mode and 5600rpm in high speed low torque mode 436nm.
I need the output of my gear box to produce 1400 rpm in high speed mode, so that gives me a ratio of 4 to 1.
From this information how could I work out what sized input and output gear I will need and also how much torque can be produce in high torque mode ( 681nm hydraulic motor at 3550rpm with 4 to 1 ratio ).
Please can some one help.