I'm not a transformer expert and need some help. I have a a transformer installed in the middle east with the maximunm plant room ambient of 54C. The transformer is rated at Class H insulation, However the minimum rating of ay component used in it's construction is 200 C, midway between Class H and Class C, hence the lower rating of Class H. Calculations have shown the full load temperature rise to of the windings to be 131C, and the core temp to be 137C. I therefore believe the full load temperature rise at 54C to be 197C. Am I correct, or do I need to upgrade my transformer?