Having problems finding: a simplex or duplex, recess or surface, box-mounted (recessed-prong) plug (power inlet) conforming to NEMA 5-15P. Recently acquired 2nd desktop PC to be power networked to 8-outlet UPS via inlet-romex-outlet to the remote, networked computer. Conforming to standard for hot unexposed outlet, cold exposed outlet, the infra-wall component would have standard wall receptacle outlet at the remote, and recessed-plug inlet at the host, to which line from UPS outlet would be connected. Alternatively, might it be possible to find a plug-receptacle-to-plug-in-output which, by being able to be plugged into a standard wall outlet (used as an inlet on an otherwise cold cable), would accomplishe the same thing using a standard power cord? Any links to either will be greatly appreciated. Ultimately, the proximate-to-UPS PC peer designated host will be able to issue set-up and shutdown commands to the remote computer--the entire net will be UPS protected and data secured.