EMP & solar flare, protection of PV array? The MOG boat has an array of two panels of 3 modules each. Nominal down feed to controller is 72V@20A. With a warning... is protection technology available that is stowable, deployable & with a cost below $2,000? A 40x12' copper faraday box is the theoretical item of replacement here. Such ideas as a metallic/polyester fabric or thin metal plates over each module's aluminum frame with conductors (to a water grounding plates), etc. The two panels are about 4x16'. Is there something of which you know that may be available?