wind load criteria shall be
adopted for all calculations with design wind speed as 40m/s (144
Km/h at 10m from ground). , The Operational wind speed 112km/h (consider at
10m from ground). Towers maximum Twist at the specified wind speed & Towers
Maximum Deflection at the antenna height for the specified wind speed Max
1.0 Degree , Applicable Terrain category; C. The survival wind speed
(Collapse) shall be 50 m/s."
i need to find different between
design wind speed as 40/s and the survival wind speed (collaps)50m/s , and what if consider the survival wind speed (collapse) 40m/s not 50m/s>>>>
thanks in advance
Good Answers: