Previous in Forum: Bamboo plywood for industrial using   Next in Forum: Research Study on Circuit Pads
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Feb 2013
Posts: 1

Seel:SMD Electrolytic Capacitor 1500uF 6.3V

02/01/2013 2:26 AM

SMD Electrolytic Capacitor 1500uF 6.3V 10mm×10.2mm

AECS Series:

Capacitance Range:0.1~1500uF;

Temperature Range:-40 C~+85 C;

Rated Voltage:4V,6.3V,10V,16V,25V,35V,50V,63V,100VDC;

Tolerance Range:+/-20%(M);

Load Life: at 85 C 2000 hours .

SMD Electrolytic Capacitor 85 C 2000 hours +/-20% M Specifications:

Voltage:4V

SMD Electrolytic Capacitor 33uF 4V 4mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 47uF 4V 4mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 100uF 4V 5mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 150uF 4V 6.3mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 220uF 4V 6.3mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 330uF 4V 6.3mm×7.7mm 85 C 2000 hours;

SMD Electrolytic Capacitor 470uF 4V 6.3mm×7.7mm 85 C 2000 hours;

SMD Electrolytic Capacitor 680uF 4V 8mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 1000uF 4V 8mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 1500uF 4V 10mm×5.4mm 85 C 2000 hours;

Voltage:6.3V

SMD Electrolytic Capacitor 22uF 6.3V 4mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 33uF 6.3V 4mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 47uF 6.3V 4mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 100uF 6.3V 5mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 150uF 6.3V 6.3mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 220uF 6.3V 6.3mm×5.4mm 85 C 2000 hours;

SMD Electrolytic Capacitor 330uF 6.3V 6.3mm×7.7mm 85 C 2000 hours;

SMD Electrolytic Capacitor 470uF 6.3V 8mm×10.2mm 85 C 2000 hours;

SMD Electrolytic Capacitor 680uF 6.3V 8mm×10.2mm 85 C 2000 hours;

SMD Electrolytic Capacitor 1000uF 6.3V 10×10.2mm 85 C 2000 hours;

SMD Electrolytic Capacitor 1500uF 6.3V 10×10.2mm 85 C 2000 hours;

From:Pluspark Electronics Technology Co.,Ltd

www.plusparkstar.com

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.

"Almost" Good Answers:

Check out these comments that don't yet have enough votes to be "official" good answers and, if you agree with them, vote them!
Guru

Join Date: Sep 2012
Location: Iowa, USA
Posts: 577
Good Answers: 50
#1

Re: Seel:SMD Electrolytic Capacitor 1500uF 6.3V

02/01/2013 3:41 AM

Reported as SPAM

__________________
ignator -
Register to Reply Score 1 for Good Answer
Register to Reply

"Almost" Good Answers:

Check out these comments that don't yet have enough votes to be "official" good answers and, if you agree with them, vote them!

Previous in Forum: Bamboo plywood for industrial using   Next in Forum: Research Study on Circuit Pads

Advertisement