I want to undergo my feasibility study on designing 220/132KV RING CIRCUIT
SUBSTATION, What are the recommended specifications on selecting proper four
Transformer (T/F) which will fit for interconnection btn two substation circuit
2.For Generating Units and 2 for Power Transformation. I know some like
T/F SIZE AND RATINGS
33/132KV sub, rating capacity 12-15MVA for T/F is acceptable.
66KV/11KV sub, rating capacity 40MVA for T/F is acceptable.
132KV sub (NR), Rating capacity 40MVA for T/F is acceptable.
220KV sub (NR), Rating capacity 60MVA for T/F is acceptable.
66/132KV sub, what are rating capacities for T/F is acceptable?
220/132KV sub, what are rating capacities for T/F is acceptable?
66/33KV sub, what are rating capacities for T/F is acceptable?
220/66KV sub, what are rating capacities for T/F is acceptable?
220/33KV sub, what are rating capacities for T/F is acceptable?
For Higher voltage sub, what are Rating capacities for T/F is acceptable?
NB:It is necessary to note, NR =NO RING CIRCUIT and sub=substation .These
ring ciruit CONNECTION, the opposite transformation is true but hopefully we
will have the same MVA ratings. Lastly some studies were done based upon
already installed capacity but justification or commandment is also acceptable.