Polycrystalline
Diamond Compact (PDC) of supreme company is
sintered with diamond and WC under ultrahigh pressure and temperature. It
integrates the advantages of diamond and WC, with both extremely high wear
resistance and excellent shock strength. Be suitable for manufacturing all
kinds of drilling tools, such as oil, geological and engineering drilling bits .
By shape, Supreme PDC cutter includes three
types:
1.Normal round shape
2.Sphere shape
3.Irregular shape
For round shape, We have 3 series which are
listed as below:
SSI Series Polycrystalline
Diamond Compact adopts flat tine junction plane. The thickness of diamond layer
is about 0.8~1.2mm. It is mainly used in stone processing and hole (blind hole)
can be punched according to customers' requirements.
SSI standard specification:
|
Product No. |
ΦD
(mm) |
T
(mm) |
t
(mm) |
Diamond chamfer(mm) |
|
SSI-0803 |
8.00±0.03 |
3.53±0.10 |
1.0±0.20 |
0.3±0.10 |
|
SSI-1003 |
10.00±0.03 |
3.53±0.10 |
1.0±0.20 |
0.3±0.10 |
|
SSI1303 |
13.44±0.03 |
3.53±0.10 |
1.0±0.20 |
0.3±0.10 |
SSII Series
Polycrystalline Diamond Compact adopts slotted junction plane. Thickness of
diamond layer is about 1.2~2.0mm.
SSII standard specification:
|
Product No. |
ΦD
(mm) |
T
(mm) |
t
(mm) |
Diamond chamfer(mm) |
|
SSII-0803 |
8.00±0.03 |
3.53±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-0808 |
8.00±0.03 |
8.00±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-1010 |
10.00±0.03 |
10.00±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-1303 |
13.44±0.03 |
3.53±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-1308 |
13.44±0.03 |
8.00±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-1313 |
13.44±0.03 |
13.20±0.10 |
1.5±0.20 |
0.3±0.10 |
|
SSII-1608 |
16.00±0.03 |
8.00±0.10 |
1.7±0.20 |
0.3±0.10 |
|
SSII-1613 |
16.00±0.03 |
13.20±0.10 |
1.7±0.20 |
0.3±0.10 |
|
SSII-1908 |
19.05±0.03 |
8.00±0.10 |
2.0±2.0 |
0.3±0.10 |
|
SSII-1913 |
19.05±0.03 |
13.20±0.10 |
2.0±2.0 |
0.3±0.10 |
SSIII series
Polycrystalline Diamond Compact adopts new net-slotted junction plane, which
better removes internal stress of polycrystalline diamond compact; meanwhile
the thickness of diamond layer is increased to 1.8~2.5mm and makes wear
resistance much higher.
SSIII standard specification:
|
Product No. |
ΦD
(mm) |
T
(mm) |
t
(mm) |
Diamond chamfer(mm) |
|
SSIII-0806 |
8.00±0.03 |
6.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-0808 |
8.00±0.03 |
8.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1008 |
10.00±0.03 |
8.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1010 |
10.00±0.03 |
10.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1308 |
13.44±0.03 |
8.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1313 |
13.44±0.03 |
13.20±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1608 |
16.00±0.03 |
8.00±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1613 |
16.00±0.03 |
13.20±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1616 |
16.00±0.03 |
16.31±0.10 |
2.0±0.20 |
0.3±0.10 |
|
SSIII-1908 |
19.05±0.05 |
8.00±0.10 |
2.2±0.20 |
0.3±0.10 |
|
SSIII-1913 |
19.05±0.05 |
13.20±0.10 |
2.2±0.20 |
0.3±0.10 |
|
SSIII-1916 |
19.05±0.05 |
16.31±0.10 |
2.2±0.20 |
0.3±0.10 |
|
SSIII-1919 |
19.05±0.05 |
19.00±0.10 |
2.2±0.20 |
0.3±0.10 |