I forgot my password.
Don't have an account?
what is the chemical composition os steel 52 hot rolled flat product?
DIN 1629 sheet 3-ST52 (STEEL PROFILES)
CARBON ................0.20% max
SILICON.................0.55% max
MANGANESE...... ....1.50% max
PHOSPHOROUS........0.050% max
SULPHUR...............0.050% max
ALUMINIUM............NIL
MIN YIELD N/mm2......UP TO 16mm 360; 16 to 30mm 350; 30 to 50mm 340
MIN TENSILE N/mm2.. 500 min 640 max
TEST PRESSURE .......50 BAR max
ST52 (BEARING HUBS)
CARBON..................0.18%
SILICON..................0.30%
MANGANESE...........1.50%
OTHER....................0.47%
MECHANICAL PROPERTIES
STEEL GRADE CONDITION YIELD MPa
TENSILE MPa
ELONGATION % HARDNESS APPROX HB
IMPACT STRENGTH KV
COLD ROLLED ST52 NON- HEAT TREATED 740 760 10 250 NORMALISED 330 490 30 165 -60 C HOT ROLLED ST52 NON-HEAT TREATED 330 490 21 180
We are reliably informed that ST52 & ST52-3 equates to EN36
Thanks murphyc1.
How to differentiate the ST52 and ST52-3?
Could you tell me the name regulation of the steel in germany,especially the steel plate (Din standard )