I am designing a cheap decoiler for 200 wide by 0.8 Zincanneal steel sheet.
We have coils 500 bore x 200 wide weighing 170kg and we can lift them with a
single fork tine from flat to upright, without damage. I would expect coils up
to 1000kg depending on the master coil. The material will be decoiled and fed
through a guillotine to a stop and cut to length for further processing, maybe
by up line powered rollers.
The picture shows a method of braking using a flexible brake lining and I'm
told works very well. My current thoughts are to have 2 fixed jaws set at a 250
radius and 200 long and a fork tine gap between them and one movable jaw.
I can't find any standard regarding the bore or tolerance and would like
comments from others who have used and/or designed decoilers.
Thanks Tony