Wireless sensor networks — often based on the IEEE's 802.15.4 wireless networking standard and upper-layer software and protocols from the ZigBee Alliance — are helping to instrument processes that have, until now, been either too difficult or too expensive to wire.
Even more possibilities should be opened up now that the IEEE has approved a new, higher-speed, amendment to the original standard. IEEE 802.15.4a targets low battery power consumption Chirp Spread Spectrum (CSS) applications such as sensor networking, industrial control, real-time location systems, and medical devices. Its 2 Mbps data transfer rate is a significant boost over the 250 kbps rate provided by 802.15.4 networks. What wireless applications can you envision?
The preceding article is a "sneak peek" from Data Acquisition, a newsletter from GlobalSpec. To stay up-to-date and informed on industry trends, products, and technologies, subscribe to Data Acquisition today.