Previous in Forum: iWAVE Colorimeter   Next in Forum: AMPM Loss Adjusters
Close
Close
Close
Rate Comments: Nested
Participant

Join Date: Feb 2014
Posts: 1

Newly Design Hemp Seeds Dehuller or Sheller

02/19/2014 3:20 AM

1.CE ISO 9001:2008 & TUVcertified

2.compact design,patented product

3.equipped with frequency inverter


The hemp seeds dehulling machine is one of Qiaopai Group's patent products. It consists of sizing unit,de-hulling and separating unit, electric control cabinet.It can size the seeds into 4 grades,then dehull for each grade individually,and then remove shells and separate.Un-hulled seeds can be fed automatically for next round shelling.It's suitable for hemp oil mill.


Throughtput:300kg/h

Power:8kw

%of inshell in kernels:3-5%

Space of occupied:sizing unit 6*1.8m,height 1.7m

dehulling and separating unit 7.1*2.8m,height 3.5m


For more information,pls contact with Ms.Christie.

Skype: zhangwei_zw

Email: christie.zhangw@yahoo.com


Register to Reply

Previous in Forum: iWAVE Colorimeter   Next in Forum: AMPM Loss Adjusters

Advertisement