I wanted to Solder or braze copper tube spirally inside a
Stainless steel cylinder.
I need a continuous soldering or brazing .
Total Length of copper tube is about 1.5 mtr , size of copper tube
is 3/8" OD, Size of SS cylinder is about 0.6 mtr diameter and 2 mtr in
length..
Fluid to pass through the copper tube is Cryogenic liquid gas (
Like Liquid Nitrogen etc) at a pressure of about 25-35 bar. Purpose of the
soldering is mainly heat transfer from copper tube to SS cylinder.
Can anyone suggest such equipment manufacturer preferably from
India ?