Previous in Forum: Home Made Electricity   Next in Forum: Can we built li-ion battery pack with protection and charge module 48 V- 1000 Wh
Close
Close
Close
Rate Comments: Nested
Anonymous Poster

UPS system.

06/30/2007 3:39 AM

I have question about UPS switching,

I Have two unit 24 Vdc UPS, each unit have charger 20 Kw and each unit battery capacity 600 Ah. Two provided unit equipment not trip how to make connection? or design switching with out load trip / supply 24 not trip or continue 24 Volt available.


Franas T

Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Anonymous Poster
#1

Re: UPS system.

07/03/2007 7:24 AM

Are you saying that your UPS has 24V battery? or two standard 12V in series? Please explain further. Please take the time you need.

Reply
Reply to Forum Thread

Previous in Forum: Home Made Electricity   Next in Forum: Can we built li-ion battery pack with protection and charge module 48 V- 1000 Wh

Advertisement