Specifications
Big Diametre Glazing & Metallized Ceramic Tubes
1.Good electrical insulation
2.Wear resistant
3.Corrosion resistant
Big Diametre Glazing&Metallized Ceramic Tubes for Vacuum Interrupters
High Alumina Metallized Ceramic Tube Insulator
Electrical Ceramic Insulator
Al2O3 Ceramic Insulator
Ceramic with metallization
FUBOON suppliers precision Big Diametre Glazing&Metallized Ceramic Tubes in alumium oxide ceramics for the military,medical and aerospace industries.Through spray,needle and brush coatings or screen printing our capabilities allow us to metallized on flat,cylindrical and complex ceramic bodies. Moly-Manganese is the typical base coat materials used for metallization.
Overview of Main Physical Properties:
1.Good electrical insulation
2.High mechanical strength
3.Excellent wear resistance
4.Excellent corrosion resistance
5.Low dielectric constant
Overview of Main Applications:
1.Pump seals and other components
2.Wear resistant inserts
3.Insulating washers or bushings
4.Semiconductor components
5.Aerospace components
6.Automotive sensors
7.Electrical or electronic insulators
Descriptions of Metallization Processing:
Metallization Processing
(See Process Description Below) | Outer Diameter and Inner Diameter Banding |
| Brush |
| Screen Printing |
| Spray |
| Needle |
| Base Metallization Materials | Moly Manganese |
| Tungsten Manganese |
| Moly Tungsten Manganese |
| Materials for Metallization | Aluminum Oxide |
| Beryllium Oxide (Restrictions Apply) |
| Metallization Characteristics/Benefits | Low Temperature Firing |
| Universally Applicable |
| Process Speed |
| Uniform Coating, Thickness and Density |
| No substrate deformation |
| Metallization Equipment | Domestic Furnaces |
| Industry Focus | Department of Defense |
| Department of Energy |
| Solar Product Manufacturing |
| Aerospace |
| Biomedical |
| Communications |
| Computer and Electronics |
| Vacuum Electronics |
| Medical |
| Military |
| Semiconductor |
| Optical |
| Intended Applications for Metallization Products | Traveling Wave Tubes |
| Vacuum Electronic Devices |
| Medical Devices |
| Photon Machines |
| Neutron Generators |
| X-Ray Tubes |
| Klystrons |
| High Vacuum Feed Through |
| Relay Insulators |
| E-Beam Technology |
Available Metallization&Plating Specifications:
| Available Ceramic Compositions | Al2O3 94%,97%,99.5% |
| Available Metallization Materials | Mo/Mn |
| Metallization Thickness | 25±10um |
| Available Plating Materials | Ni/Ag/Au |
| Plating Thickness | 2-10um |