|
In a just
released survey
Boston Consulting Group found 37% of executives at large, US based
manufacturing companies "are planning to bring back production to the United
States from China or are considering it". This number rose to 48% among
executives at companies with $10 billion or more in revenues.
Top
factors driving production location:
- Labor costs - 57%
- Product quality - 41%
- Ease of doing business - 29%
- Proximity to Customers - 28%
According
to BCG the industries
reaching this "tipping point" are;
- Computers and Electronics
- Appliances and Electrical Equipment
- Furniture
- Plastics and Rubber
- Transportation Goods
- Fabricated Metals
- Machinery including air conditioners,
heaters and pumping equipment
With labor
costs in China increasing 20% per year and more the labor cost advantage is
falling to single digits. HVAC manufacturers are re-thinking their
manufacturing plans with Mexico seeing increased attractiveness as well as low
cost countries such as Vietnam, Malaysia and Indonesia.

Does this
mean manufacturers are leaving China? Of course not. Making product to serve
the huge China market still makes all the sense in the world.
BCG has an
excellent website with more
insight and data on the topic of Outsourcing and Reshoring.
Editor's Note: CR4 would like to thank Larry Butz, President and CEO of GEA Consulting, for contributing this blog entry.
|