All of your questions shall be answered through solving the following (repeated) example for determination of pipe wall thickness (except compressibility ?).
= (188.5 psi)(3.5 inch)/(2*15000 psi +2*0.4*188.5 psi) + 0.11811 inch
= 0.14 inch (3.6 mm)
Which is the theoretical minimum for wall thickness without allowing for wall thickness tolerance.
Thickness adjusted for wall thickness tolerance, t = tm / (100%-12.5%)
= 0.14 inch/(1-0.125)=0.14/0.875= 0.16 inch (4.06 mm)
The next greater commercial wall thickness is found from ASME B36.10 to be 0.216inch (5.49 mm) which corresponds to 3" Sch. 40.
In other words 0.216 inch nominal pipe wall thickness is the commercial wall which, when reduced by the full tolerance of 12.5%, satisfies the code formula for tm
__________________
It is better to be defeated on principles, than to win on lies!