Hello,
Background : New standard for CTs IEC 61869-2 has been launched & old standard IEC 60044 has been withdrawn. It appears that New standard for CTs IEC 61869-2 is combination of old IEC 60044-1 (this standard is for both protective & measuring CTs) and IEC 60044-6 (this is for protective CTs)
My question pertains to type testing of Measuring CTs : Is there any additional requirement of type testing for measuring CTs in IEC 61869-2 ?
In case if no additional requirement is specified, what way we can use the type test reports which bear withdrawn IEC 60044-1 number?
Kindly share your expertize.
With Kind Regards
Gharemp