AMWEI Linear
Silicon PTC Thermistor Temperature Sensors, axial glass DO35 package, KTY84 83
81 substitute, resistance increases with the temperature rises in linearity,
suitable in measurement and control system, temperature compensation.
AMWEI Thermistor make Linear Silicon PTC Thermistors Temperature
Sensors, Substitute to NXP KTY84, KTY83, KTY81
1. For AMWEI AM-LPTC600, rated
resistance at 100C 1000 ohm, tolerance 3%, 5%, , alternative to Philips NXP
KTY84/130, KTY84/150, KTY84/151.
2. For AM-LPTC1000, rated resistance at 25C 1000 ohm, tolerance 1%, 2%, 3%, 5%,
alternative to Philips NXP KTY81-1, KTY83-1 series, type no.KTY83-110,
KTY83-120, KTY83-121, KTY83-122,KTY83-150, KTY83-151, KTY83-152.
3. For AM-LPTC2000, rated resistance at 25C 2000 ohm, tolerance 1%, 2%, 3%, 5%,
alternative to Philips NXP KTY81-2, KTY83-2 series, type no.KTY81-210,
KTY81-220, KTY81-221, KTY81-222,KTY81-250, KTY81-251, KTY81-252.
Linear Silicon PTC Thermistors Temperature Sensors
Description
Linear PTC Thermistor (LPTC) resistance increases with
the temperature rises in linearity, displays a virtually linear positive
temperature coefficient over their entire temperature range, suitable in
measurement and control system, temperature compensation. As the construction
material is mainly semiconductor monocrystalline silicon, also called silicon
temperature sensor, silicon thermistor, sometimes referred to as silistors. As
the temperature coefficient is positive, the silicon temperature sensors
exhibit fail-safe operation when a system overheats. Furthermore silicon is
inherently stable, so silicon temperature sensor are extremely reliable and
have very long operational lifetimes. Hermetically sealed glass package, axial
leaded,Dumet wire, 2 leads. Linear PTC thermistor in small dimension,
tightness, convenient for automatic installation.
AMWEI Linear Silicon PTC Thermistors Temperature
Sensors Features:
- Silicon temperature sensors have a TK (temperature
coefficinet) which is nearly constant over the complete temperature range.
Temperature coefficient:α25/50 0.7%/C min.
- Excellent long term stability, annual diversification
rate 0.01C/per year max., temperature drifts during the lifetime of silicon temperature
sensor are negligible.
- Thermal Time
Constant: 21 seconds max in still air.
4. Dissipation factor:1.5mW/C.min.
5. Insulation resistance: 100 Million ohm min. (DC=100V)
6. Maximum operating current 8mA.
8. Rated power:50mW max.
9. Typical resistance @25C 600 ohm, 1000 ohm, 1600 ohm, 2000 ohm. Other R25
resistance, such as 200 ohm, 3000 ohm, 4000 ohm can be made upon request.
Linear Silicon PTC Thermistors Temperature Sensors Application:
Industrial auotomation control equipment.
Home appliance temperature detection and compensation.
Precision circuit and crystal oscillator temperature compensation.
Temperature compensation of silicon semiconducting devices.
Temperature compensation of instrumentation amplifier.
A/D converter temperature compensation. · Micro motor timing control.
Automobile temperature detection and control.
Medical equipment temperature detection and control.
Linear PTC thermistor applications also include transmission, engine oil and
coolant, heating system, overheating protection, amplifiers, power supplies,
transducers, telemetry, computers, magnetic amplifiers, thermometry,
meteorology, temperature regulation and over-temperature protection.
For more information concerning AMWEI Linear
Silicon PTC Thermistors Temperature Sensors , please visit http://www.amwei.com/views.asp?hw_id=65