Hi, I am working on dust control problem in coal underground mining
I am looking for very compact dust scrubber or advise if any one can supply me with right type of impeller, may be from turbo compressors technology, that can be not larger then 500 mm in diameter, but extract from 10 cub.m/sec to 12 cub.m/sec, very dusted air through the set of filters, that for I need maximum suction pressure to be able to generate, electrically driven motor speed not more then 2950 RPM, also impeller must not be from aluminium and sound pressure must be less then 90 DBA.