1. At steam line, I want to insulation on the seamless m.s. pipe by glasswool. But could any one help me, what primary paint or insulation will give between pipe surface and insulation to remove condensate on the pipe surface when the steam will cold in the pipe.
2. What would be thickness of gascate (for steam line joint) for low pressure steam line (10 kg/cm2) and high pressure steam line (20 kg/cm2)?
Also give its details specification.
It would be helpful for me to design the pipe line.
Mostafiz