I'm changing lead acid battery with polymer lithium, where lead
acid rating used 12V 9Ah with load current in use is 2A. So in order to
reduce weight and better system maintenance I'm planned to change it to
Polymer Lithium Ion. In order to do this, I need a step-up DC-DC
converter from 4.2V to 12V with output load current of 2A capability.
Cost wise I'm looking at USD 2.00~3.00, for prototype is ok to be in range of USD10.
So anybody have design idea or available cct that I could purchase from.
rgds
Sufian
P/S: I've posted it earlier under Electrical Engineering Forum and as per advise from Tom I've reposted it on Comm and Electronics Forum.