Previous in Forum: Application of Large Diameter Ventilation Butterfly Valve in Industrial Valve   Next in Forum: Ansys Tutorial
Close
Close
Close
Rate Comments: Nested
Member

Join Date: Feb 2017
Posts: 5

Soft seal gate valve-Z45X, RVHX soft seal gate valve

02/17/2017 9:22 PM

Product Name: Soft seal gate valve Model: Z45X, RVHX Product caliber: DN50 ~ DN600 Product pressure: PN10 ~ PN25 Product material: cast iron, cast steel, stainless steel and so on Product Overview: Production standards: national standard GB, mechanical standard JB, chemical standard HG, American standard API, ANSI, German standard DIN, Japan JIS, JPI, British standard BS production. Body material: copper, cast iron, cast steel, carbon steel, WCB, WC6, WC9, 20 #, 25 #, forged steel, A105, F11, F22, stainless steel, 304,304L, 316,316L, Steel, titanium alloy steel. Working pressure 1.0Mpa-50.0Mpa. Working temperature: -196 ℃ -650 ℃. Connection: internal thread, external thread, flange, welding, butt welding, socket welding, card sets, clamps. Drive: manual, pneumatic, hydraulic, electric. If you are interested in the valve can contact me, give you the best offer fanny@flange-valve.com

Register to Reply
Interested in this topic? By joining CR4 you can "subscribe" to
this discussion and receive notification when new comments are added.
Guru
Technical Fields - Technical Writing - New Member Engineering Fields - Piping Design Engineering - New Member

Join Date: May 2009
Location: Richland, WA, USA
Posts: 21017
Good Answers: 795
#1

Re: Soft seal gate valve-Z45X, RVHX soft seal gate valve

02/17/2017 9:25 PM

Reported.

__________________
In vino veritas; in cervisia carmen; in aqua E. coli.
Register to Reply
Register to Reply

Previous in Forum: Application of Large Diameter Ventilation Butterfly Valve in Industrial Valve   Next in Forum: Ansys Tutorial

Advertisement